multicomp PRO Res, 43K2, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro MCWF08R4322BTL

Description
RES, 43K2, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:43.2kohm; Product Range:MCWF08R Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:±RoHS Compliant: Yes
Description
RES, 43K2, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:43.2kohm; Product Range:MCWF08R Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:±RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Resistor, 43K2, 0.1%, 0.125W, 0805, Thin Film from Multicomp Pro is a surface mount device (SMD) designed for high precision applications. It features a resistance value of 43.2 kΩ with a tolerance of ±0.1%, ensuring accuracy in various electronic circuits. The power rating is 125 mW, making it suitable for low-power applications. This resistor is constructed with a high-grade ceramic body and a thin film resistive layer, which contributes to its stability and reliability. The maximum operating voltage is rated at 150V, and it operates effectively within a temperature range of -55°C to +155°C. The component is RoHS compliant, indicating it meets environmental standards. This resistor is ideal for use in medical equipment, measuring instruments, communication devices, and computers.

Datasheet Summary
Powered by GS/AI

The Resistor, 43K2, 0.1%, 0.125W, 0805, Thin Film from Multicomp Pro is a surface mount device (SMD) designed for high precision applications. It features a resistance value of 43.2 kΩ with a tolerance of ±0.1%, ensuring accuracy in various electronic circuits. The power rating is 125 mW, making it suitable for low-power applications. This resistor is constructed with a high-grade ceramic body and a thin film resistive layer, which contributes to its stability and reliability. The maximum operating voltage is rated at 150V, and it operates effectively within a temperature range of -55°C to +155°C. The component is RoHS compliant, indicating it meets environmental standards. This resistor is ideal for use in medical equipment, measuring instruments, communication devices, and computers.

Suppliers

Company
Product
Description
Supplier Links
Res, 43K2, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro - 92AH8994 - Newark, An Avnet Company
Chicago, IL, United States
Res, 43K2, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro
92AH8994
Res, 43K2, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro 92AH8994
RES, 43K2, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:43.2kohm; Product Range:MCWF08R Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:±RoHS Compliant: Yes

RES, 43K2, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:43.2kohm; Product Range:MCWF08R Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:±RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 43K2, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro - 25AJ1654 - Newark, An Avnet Company
Chicago, IL, United States
Res, 43K2, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro
25AJ1654
Res, 43K2, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro 25AJ1654
RES, 43K2, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:43.2kohm; Product Range:MCWF08R Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:±RoHS Compliant: Yes

RES, 43K2, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:43.2kohm; Product Range:MCWF08R Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:±RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 92AH8994
Product Name Res, 43K2, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805
Resistance Range 43200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622318-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 147000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 1249293 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details