multicomp PRO Res, 430K, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro MCWF08R4303BTL

Description
RES, 430K, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:430kohm; Product Range:MCWF08R Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes
Datasheet
Description
RES, 430K, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:430kohm; Product Range:MCWF08R Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 430K, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro - 43AC3467 - Newark, An Avnet Company
Chicago, IL, United States
Res, 430K, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro
43AC3467
Res, 430K, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro 43AC3467
RES, 430K, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:430kohm; Product Range:MCWF08R Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 430K, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:430kohm; Product Range:MCWF08R Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thin Film, Mcwf08R Series, 430 Kohm, 125 Mw, 0.1%, 150 V Rohs Compliant Multicomp Pro - 67X4296 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Mcwf08R Series, 430 Kohm, 125 Mw, 0.1%, 150 V Rohs Compliant Multicomp Pro
67X4296
Surface Mount Chip Resistor, Thin Film, Mcwf08R Series, 430 Kohm, 125 Mw, 0.1%, 150 V Rohs Compliant Multicomp Pro 67X4296
Surface Mount Chip Resistor, Thin Film, MCWF08R Series, 430 kohm, 125 mW, 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, MCWF08R Series, 430 kohm, 125 mW, 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 43AC3467 67X4296
Product Name Res, 430K, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro Surface Mount Chip Resistor, Thin Film, Mcwf08R Series, 430 Kohm, 125 Mw, 0.1%, 150 V Rohs Compliant Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 430000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details