multicomp PRO Surface Mount Thin Film Resistor, Wf08R Series, 43 Kohm, 125 Mw, 0.1%, 150 V Rohs Compliant Multicomp Pro MCWF08R4302BTL

Description
Surface Mount Thin Film Resistor, WF08R Series, 43 kohm, 125 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, WF08R Series, 43 kohm, 125 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Wf08R Series, 43 Kohm, 125 Mw, 0.1%, 150 V Rohs Compliant Multicomp Pro - 67X4295 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Wf08R Series, 43 Kohm, 125 Mw, 0.1%, 150 V Rohs Compliant Multicomp Pro
67X4295
Surface Mount Thin Film Resistor, Wf08R Series, 43 Kohm, 125 Mw, 0.1%, 150 V Rohs Compliant Multicomp Pro 67X4295
Surface Mount Thin Film Resistor, WF08R Series, 43 kohm, 125 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, WF08R Series, 43 kohm, 125 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67X4295
Product Name Surface Mount Thin Film Resistor, Wf08R Series, 43 Kohm, 125 Mw, 0.1%, 150 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.07E6 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details