The Res, 4K02, 0.1%, 125mW, 0805, Thin Film resistor from Multicomp Pro is a precision surface-mount device designed for high reliability and stability. It features a resistance value of 4.02 kΩ with a tolerance of ±0.1%, making it suitable for applications requiring precise resistance measurements. The power rating is 125 mW, and it operates effectively within a temperature range of -55°C to +155°C. The resistor is constructed with a high-grade ceramic body and utilizes a laser-trimmed resistive layer for accurate resistance values. It is RoHS compliant and suitable for use in various applications, including medical equipment, measuring instruments, communication devices, and computers. The product's low current noise and high performance with a temperature coefficient of resistance (TCR) of 25 ppm/K further enhance its suitability for demanding electronic designs.
RES, 4K02, 0.1%, 125MW, 0805, THIN FILM; Resistance:4.02kohm;
Surface Mount Thin Film Resistor, WF08R Series, 4.02 kohm, 125 mW, - 0.1%, 150 V RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 12AC1667 | 67X4293 |
| Product Name | Res, 4K02, 0.1%, 125Mw, 0805, Thin Film; Resistance Multicomp Pro | Surface Mount Thin Film Resistor, Wf08R Series, 4.02 Kohm, 125 Mw, 0.1%, 150 V Rohs Compliant Multicomp Pro |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Precision Resistor | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 [2012 Metric] | Surface Mount Technology (SMT / SMD) |