multicomp PRO Surface Mount Thin Film Resistor, Wf08R Series, 3.9 Kohm, 125 Mw, 0.1%, 150 V Rohs Compliant Multicomp Pro MCWF08R3901BTL

Description
Surface Mount Thin Film Resistor, WF08R Series, 3.9 kohm, 125 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, WF08R Series, 3.9 kohm, 125 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Wf08R Series, 3.9 Kohm, 125 Mw, 0.1%, 150 V Rohs Compliant Multicomp Pro - 67X4291 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Wf08R Series, 3.9 Kohm, 125 Mw, 0.1%, 150 V Rohs Compliant Multicomp Pro
67X4291
Surface Mount Thin Film Resistor, Wf08R Series, 3.9 Kohm, 125 Mw, 0.1%, 150 V Rohs Compliant Multicomp Pro 67X4291
Surface Mount Thin Film Resistor, WF08R Series, 3.9 kohm, 125 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, WF08R Series, 3.9 kohm, 125 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K9, 0.1%, 125Mw, 0805, Thin Film; Resistance Multicomp Pro - 18AC7469 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K9, 0.1%, 125Mw, 0805, Thin Film; Resistance Multicomp Pro
18AC7469
Res, 3K9, 0.1%, 125Mw, 0805, Thin Film; Resistance Multicomp Pro 18AC7469
RES, 3K9, 0.1%, 125MW, 0805, THIN FILM; Resistance:3.9kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

RES, 3K9, 0.1%, 125MW, 0805, THIN FILM; Resistance:3.9kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 67X4291 18AC7469
Product Name Surface Mount Thin Film Resistor, Wf08R Series, 3.9 Kohm, 125 Mw, 0.1%, 150 V Rohs Compliant Multicomp Pro Res, 3K9, 0.1%, 125Mw, 0805, Thin Film; Resistance Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 [2012 Metric]
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1070 ohms
View Details
2 suppliers
Adjustable Resistors - 1617577 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C683J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details