The Resistor, 340K, 0.1%, 0.125W, 0805, Thin Film from Multicomp Pro is a surface mount device (SMD) designed for high precision applications. It features a resistance value of 340 kΩ with a tolerance of ±0.1%, making it suitable for applications requiring tight specifications. The power rating is 0.125W, and it operates at a maximum voltage of 150V. The resistor is constructed with a thin film element on a ceramic substrate, ensuring high reliability and stability. It is RoHS compliant and suitable for use in various applications, including medical equipment, measuring instruments, communication devices, and computers. The operating temperature range is from -55°C to +155°C, providing versatility in different environments.
RES, 340K, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:340kohm; Product Range:MCWF08R Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes
RES, 340K, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:340kohm; Product Range:MCWF08R Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 47AC5852 |
| Product Name | Res, 340K, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 0805 |
| Resistance Range | 340000 ohms |