The Res, 3K32, 0.1%, 0.125W, 0805, Thin Film resistor is part of the MCWF08R series from Multicomp Pro. It features a resistance value of 3.32 kΩ with a tolerance of ±0.1%, making it suitable for applications requiring high precision. The resistor has a power rating of 125 mW and a maximum operating voltage of 150V. Constructed with a thin film technology on a ceramic substrate, it offers high reliability and stability, with a temperature coefficient of resistance (TCR) of 25 ppm/K. This component is RoHS compliant and is designed for use in various applications, including medical equipment, measuring instruments, and communication devices.
Surface Mount Thin Film Resistor, WF08R Series, 3.32 kohm, 125 mW, - 0.1%, 150 V RoHS Compliant: Yes
RES, 3K32, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:3.32kohm;
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 67X4288 | 03AJ2034 |
| Product Name | Surface Mount Thin Film Resistor, Wf08R Series, 3.32 Kohm, 125 Mw, 0.1%, 150 V Rohs Compliant Multicomp Pro | Res, 3K32, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro |
| Configuration | Single Resistor | Single Resistor |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 0805 |
| Standards and Certifications | RoHS |