The Multicomp Pro resistor, part number 18AC7468, is a thin film surface mount device (SMD) with a resistance value of 3.3 kΩ and a tolerance of ±0.1%. It has a power rating of 0.125W and is housed in an 0805 case style, which measures 2.0 mm x 1.25 mm. The resistor is designed for high precision applications, featuring a temperature coefficient of resistance (TCR) of 25 ppm/K or better, ensuring stability and reliability in various environments. It is suitable for use in medical equipment, measuring instruments, communication devices, computers, and printers. The resistor is RoHS compliant and constructed with a lead-free solder termination, making it environmentally friendly. The maximum operating voltage is rated at 150V, and it operates effectively within a temperature range of -55°C to +155°C.
Surface Mount Thin Film Resistor, WF08R Series, 3.3 kohm, 125 mW, - 0.1%, 150 V RoHS Compliant: Yes
RES, 3K3, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:3.3kohm; Product Range:MCWF08R Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 67X4285 | 18AC7468 |
| Product Name | Surface Mount Thin Film Resistor, Wf08R Series, 3.3 Kohm, 125 Mw, 0.1%, 150 V Rohs Compliant Multicomp Pro | Res, 3K3, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro |
| Configuration | Single Resistor | Single Resistor |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 0805 |
| Standards and Certifications | RoHS | RoHS |