multicomp PRO Surface Mount Chip Resistor, Thin Film, Mcwf08R Series, 27 Kohm, 125 Mw, 0.1%, 150 V Rohs Compliant Multicomp Pro MCWF08R2702BTL

Description
Surface Mount Chip Resistor, Thin Film, MCWF08R Series, 27 kohm, 125 mW, 0.1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thin Film, MCWF08R Series, 27 kohm, 125 mW, 0.1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thin Film, Mcwf08R Series, 27 Kohm, 125 Mw, 0.1%, 150 V Rohs Compliant Multicomp Pro - 54Y4642 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Mcwf08R Series, 27 Kohm, 125 Mw, 0.1%, 150 V Rohs Compliant Multicomp Pro
54Y4642
Surface Mount Chip Resistor, Thin Film, Mcwf08R Series, 27 Kohm, 125 Mw, 0.1%, 150 V Rohs Compliant Multicomp Pro 54Y4642
Surface Mount Chip Resistor, Thin Film, MCWF08R Series, 27 kohm, 125 mW, 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, MCWF08R Series, 27 kohm, 125 mW, 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Wf08R Series, 27 Kohm, 125 Mw, 0.1%, 150 V Rohs Compliant Multicomp Pro - 67X4280 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Wf08R Series, 27 Kohm, 125 Mw, 0.1%, 150 V Rohs Compliant Multicomp Pro
67X4280
Surface Mount Thin Film Resistor, Wf08R Series, 27 Kohm, 125 Mw, 0.1%, 150 V Rohs Compliant Multicomp Pro 67X4280
Surface Mount Thin Film Resistor, WF08R Series, 27 kohm, 125 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, WF08R Series, 27 kohm, 125 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 54Y4642
Product Name Surface Mount Chip Resistor, Thin Film, Mcwf08R Series, 27 Kohm, 125 Mw, 0.1%, 150 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1722232 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3832FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details