multicomp PRO Res, 2K7, 0.1%, 125Mw, 0805, Thin Film; Resistance Multicomp Pro MCWF08R2701BTL

Description
RES, 2K7, 0.1%, 125MW, 0805, THIN FILM; Resistance:2.7kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, 2K7, 0.1%, 125MW, 0805, THIN FILM; Resistance:2.7kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K7, 0.1%, 125Mw, 0805, Thin Film; Resistance Multicomp Pro - 95Y0271 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K7, 0.1%, 125Mw, 0805, Thin Film; Resistance Multicomp Pro
95Y0271
Res, 2K7, 0.1%, 125Mw, 0805, Thin Film; Resistance Multicomp Pro 95Y0271
RES, 2K7, 0.1%, 125MW, 0805, THIN FILM; Resistance:2.7kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

RES, 2K7, 0.1%, 125MW, 0805, THIN FILM; Resistance:2.7kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Wf08R Series, 2.7 Kohm, 125 Mw, 0.1%, 150 V Rohs Compliant Multicomp Pro - 67X4279 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Wf08R Series, 2.7 Kohm, 125 Mw, 0.1%, 150 V Rohs Compliant Multicomp Pro
67X4279
Surface Mount Thin Film Resistor, Wf08R Series, 2.7 Kohm, 125 Mw, 0.1%, 150 V Rohs Compliant Multicomp Pro 67X4279
Surface Mount Thin Film Resistor, WF08R Series, 2.7 kohm, 125 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, WF08R Series, 2.7 kohm, 125 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 95Y0271 67X4279
Product Name Res, 2K7, 0.1%, 125Mw, 0805, Thin Film; Resistance Multicomp Pro Surface Mount Thin Film Resistor, Wf08R Series, 2.7 Kohm, 125 Mw, 0.1%, 150 V Rohs Compliant Multicomp Pro
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

TE Connectivity
Specs
Configuration Single Resistor
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details