multicomp PRO Surface Mount Thin Film Resistor, Wf08R Series, 2.55 Kohm, 125 Mw, 0.1%, 150 V Rohs Compliant Multicomp Pro MCWF08R2551BTL

Description
Surface Mount Thin Film Resistor, WF08R Series, 2.55 kohm, 125 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, WF08R Series, 2.55 kohm, 125 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Wf08R Series, 2.55 Kohm, 125 Mw, 0.1%, 150 V Rohs Compliant Multicomp Pro - 67X4277 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Wf08R Series, 2.55 Kohm, 125 Mw, 0.1%, 150 V Rohs Compliant Multicomp Pro
67X4277
Surface Mount Thin Film Resistor, Wf08R Series, 2.55 Kohm, 125 Mw, 0.1%, 150 V Rohs Compliant Multicomp Pro 67X4277
Surface Mount Thin Film Resistor, WF08R Series, 2.55 kohm, 125 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, WF08R Series, 2.55 kohm, 125 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K55, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro - 03AJ2028 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K55, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro
03AJ2028
Res, 2K55, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro 03AJ2028
RES, 2K55, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:2.55kohm; Product Range:MCWF08R Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:±RoHS Compliant: Yes

RES, 2K55, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:2.55kohm; Product Range:MCWF08R Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:±RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 67X4277 03AJ2028
Product Name Surface Mount Thin Film Resistor, Wf08R Series, 2.55 Kohm, 125 Mw, 0.1%, 150 V Rohs Compliant Multicomp Pro Res, 2K55, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R100JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details