The Multicomp Pro resistor, part number 25AJ1582, features a resistance value of 243 kΩ with a tolerance of ±0.1%. It is designed in an 0805 case style, which measures 2.0 mm x 1.25 mm. This thin film resistor has a power rating of 0.125 W and a maximum operating voltage of 150 V. It is constructed with a high-grade ceramic body and utilizes laser trimming for precise resistance values. The resistor is suitable for applications in medical equipment, measuring instruments, communication devices, computers, and printers. Additionally, it is RoHS compliant, ensuring it meets environmental standards.
RES, 243K, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:243kohm; Product Range:MCWF08R Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes
RES, 243K, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:243kohm; Product Range:MCWF08R Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 92AH8922 |
| Product Name | Res, 243K, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 0805 |
| Resistance Range | 243000 ohms |