multicomp PRO Res, 2K26, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro MCWF08R2261BTL

Description
RES, 2K26, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:2.26kohm; Product Range:MCWF08R Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:±RoHS Compliant: Yes
Description
RES, 2K26, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:2.26kohm; Product Range:MCWF08R Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:±RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Resistor, 2K26, 0.1%, 0.125W, 0805, Thin Film from the MCWF08R series features a resistance value of 2.26 kΩ with a tolerance of ±0.1%. It is designed for surface mount applications and has a power rating of 125 mW. The maximum operating voltage is 150V, and it operates effectively within a temperature range of -55°C to +155°C. This resistor is constructed with a high-grade ceramic body and utilizes a thin film resistive layer that is laser trimmed for precision. It is suitable for various applications, including medical equipment, measuring instruments, communication devices, and computers. The product is RoHS compliant and features lead-free solder terminations for environmental considerations.

Datasheet Summary
Powered by GS/AI

The Resistor, 2K26, 0.1%, 0.125W, 0805, Thin Film from the MCWF08R series features a resistance value of 2.26 kΩ with a tolerance of ±0.1%. It is designed for surface mount applications and has a power rating of 125 mW. The maximum operating voltage is 150V, and it operates effectively within a temperature range of -55°C to +155°C. This resistor is constructed with a high-grade ceramic body and utilizes a thin film resistive layer that is laser trimmed for precision. It is suitable for various applications, including medical equipment, measuring instruments, communication devices, and computers. The product is RoHS compliant and features lead-free solder terminations for environmental considerations.

Suppliers

Company
Product
Description
Supplier Links
Res, 2K26, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro - 92AH8912 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K26, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro
92AH8912
Res, 2K26, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro 92AH8912
RES, 2K26, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:2.26kohm; Product Range:MCWF08R Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:±RoHS Compliant: Yes

RES, 2K26, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:2.26kohm; Product Range:MCWF08R Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:±RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K26, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro - 25AJ1572 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K26, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro
25AJ1572
Res, 2K26, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro 25AJ1572
RES, 2K26, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:2.26kohm; Product Range:MCWF08R Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:±RoHS Compliant: Yes

RES, 2K26, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:2.26kohm; Product Range:MCWF08R Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:±RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 92AH8912
Product Name Res, 2K26, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805
Resistance Range 2260 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722188 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers