multicomp PRO Res, 1K96, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro MCWF08R1961BTL

Description
RES, 1K96, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.96kohm; Product Range:MCWF08R Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:±RoHS Compliant: Yes
Datasheet
Description
RES, 1K96, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.96kohm; Product Range:MCWF08R Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:±RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K96, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro - 92AH8894 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K96, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro
92AH8894
Res, 1K96, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro 92AH8894
RES, 1K96, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.96kohm; Product Range:MCWF08R Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:±RoHS Compliant: Yes

RES, 1K96, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.96kohm; Product Range:MCWF08R Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:±RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K96, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro - 25AJ1555 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K96, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro
25AJ1555
Res, 1K96, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro 25AJ1555
RES, 1K96, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.96kohm; Product Range:MCWF08R Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:±RoHS Compliant: Yes

RES, 1K96, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.96kohm; Product Range:MCWF08R Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:±RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 92AH8894
Product Name Res, 1K96, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805
Resistance Range 1960 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311284 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details