The Res, 1K82, 0.1%, 0.125W, 0805, Thin Film resistor from the MCWF08R series is a surface mount device (SMD) designed for high precision applications. It features a resistance value of 1.82 kΩ with a tolerance of ±0.1%, making it suitable for applications requiring tight specifications. The power rating is 125 mW, and it can operate at a maximum voltage of 150V. The resistor is constructed with a thin film technology on a ceramic substrate, ensuring high reliability and stability. It is RoHS compliant and suitable for use in various applications, including medical equipment, measuring instruments, communication devices, and computers. The operating temperature range is from -55°C to +155°C, providing versatility in different environments.
RES, 1K82, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.82kohm;
RES, 1K82, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.82kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 92AH8885 |
| Product Name | Res, 1K82, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 0805 |
| Resistance Range | 1820 ohms |