The Res, 1K69, 0.1%, 0.125W, 0805, Thin Film resistor from the MCWF08R series is a surface mount device designed for high precision applications. It features a resistance value of 1.69 kΩ with a tolerance of ±0.1%, ensuring accuracy in various electronic circuits. The resistor has a power rating of 125 mW and a maximum operating voltage of 150V, making it suitable for low-power applications. Constructed with a thin film technology on a ceramic substrate, it offers high reliability and stability, with a temperature coefficient of resistance (TCR) of 25 ppm/K. This component is RoHS compliant and is ideal for use in medical equipment, measuring instruments, communication devices, and computers.
RES, 1K69, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.69kohm;
RES, 1K69, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.69kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 92AH8876 |
| Product Name | Res, 1K69, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 0805 |
| Resistance Range | 1690 ohms |