The Surface Mount Thin Film Resistor, WF08R Series, features a resistance value of 15 kΩ with a power rating of 125 mW. It offers a high precision tolerance of ±0.1% and a maximum operating voltage of 150 V. This resistor is constructed with a high-grade ceramic body and utilizes a laser-trimmed resistive layer for accurate resistance values. It is RoHS compliant, making it suitable for environmentally sensitive applications. The resistor is designed for high reliability and stability, with a temperature coefficient of resistance (TCR) of 25 ppm/K or better. Applications include medical equipment, measuring instruments, communication devices, computers, and printers.
RES, 15K, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:15kohm; Product Range:MCWF08R Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes
Surface Mount Thin Film Resistor, WF08R Series, 15 kohm, 125 mW, - 0.1%, 150 V RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 06AC6099 | 67X4257 |
| Product Name | Res, 15K, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro | Surface Mount Thin Film Resistor, Wf08R Series, 15 Kohm, 125 Mw, 0.1%, 150 V Rohs Compliant Multicomp Pro |
| Configuration | Single Resistor | Single Resistor |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0805 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 15000 ohms |