multicomp PRO Res, 1K5, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro MCWF08R1501BTL

Description
RES, 1K5, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.5kohm; Product Range:MCWF08R Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes
Datasheet
Description
RES, 1K5, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.5kohm; Product Range:MCWF08R Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K5, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro - 49AC3980 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro
49AC3980
Res, 1K5, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro 49AC3980
RES, 1K5, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.5kohm; Product Range:MCWF08R Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 1K5, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.5kohm; Product Range:MCWF08R Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Wf08R Series, 1.5 Kohm, 125 Mw, 0.1%, 150 V Rohs Compliant Multicomp Pro - 67X4256 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Wf08R Series, 1.5 Kohm, 125 Mw, 0.1%, 150 V Rohs Compliant Multicomp Pro
67X4256
Surface Mount Thin Film Resistor, Wf08R Series, 1.5 Kohm, 125 Mw, 0.1%, 150 V Rohs Compliant Multicomp Pro 67X4256
Surface Mount Thin Film Resistor, WF08R Series, 1.5 kohm, 125 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, WF08R Series, 1.5 kohm, 125 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 49AC3980 67X4256
Product Name Res, 1K5, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro Surface Mount Thin Film Resistor, Wf08R Series, 1.5 Kohm, 125 Mw, 0.1%, 150 V Rohs Compliant Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311309 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details