The Res, 1K47, 0.1%, 0.125W, 0805, Thin Film resistor is part of the MCWF08R series from Multicomp Pro. It features a resistance value of 1.47 kΩ with a tolerance of ±0.1%. The power rating is 125 mW, and it can operate at a maximum voltage of 150V. This resistor is constructed with a high-grade ceramic body and utilizes a thin film resistive element, which is laser-trimmed for precision. It is suitable for applications in medical equipment, measuring instruments, communication devices, computers, and printers. The product is RoHS compliant and designed for high reliability and stability, making it a suitable choice for engineers requiring precise resistance values in compact designs.
RES, 1K47, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.47kohm;
RES, 1K47, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.47kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 92AH8860 |
| Product Name | Res, 1K47, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 0805 |
| Resistance Range | 1470 ohms |