The Resistor, 140K, 0.1%, 0.125W, 0805, Thin Film from the MCWF08R series is a surface mount device designed for high precision applications. It features a resistance value of 140 kΩ with a tolerance of ±0.1%, making it suitable for applications requiring tight specifications. The power rating is 125 mW, and it can operate at a maximum voltage of 150V. The resistor is constructed with a high-grade ceramic body and utilizes a thin film resistive layer that is laser trimmed for accuracy. It is RoHS compliant and suitable for various applications, including medical equipment, measuring instruments, communication devices, and computers. The operating temperature range is from -55°C to +155°C, ensuring reliability in diverse environments.
RES, 140K, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:140kohm; Product Range:MCWF08R Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes
RES, 140K, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:140kohm; Product Range:MCWF08R Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 92AH8858 |
| Product Name | Res, 140K, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 0805 |
| Resistance Range | 140000 ohms |