The Resistor, 137R, 0.1%, 0.125W, 0805, Thin Film from Multicomp Pro is a surface mount device (SMD) designed for high precision applications. It features a resistance tolerance of ±0.1% and a power rating of 0.125W, making it suitable for various electronic circuits. The resistor is constructed with a high-grade ceramic body and a thin film resistive layer, which is laser-trimmed to achieve the specified resistance value. It operates effectively within a temperature range of -55°C to +155°C and has a maximum operating voltage of 150V. This component is ideal for use in medical equipment, measuring instruments, communication devices, computers, and printers, providing high reliability and stability. The product is RoHS compliant and features lead-free solder terminations for environmental considerations.
RES, 137R, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:137ohm; Product Range:MCWF08R Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes
RES, 137R, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:137ohm; Product Range:MCWF08R Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 92AH8853 |
| Product Name | Res, 137R, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 0805 |
| Resistance Range | 137 ohms |