multicomp PRO Res, 127K, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro MCWF08R1273BTL

Description
RES, 127K, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:127kohm; Product Range:MCWF08R Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes
Description
RES, 127K, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:127kohm; Product Range:MCWF08R Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 127K, 0.1%, 0.125W, 0805, Thin Film resistor from the MCWF08R series is a surface-mount device (SMD) designed for high precision applications. It features a resistance value of 127 kΩ with a tolerance of ±0.1%, making it suitable for applications requiring tight specifications. The power rating is 125 mW, and it can operate at a maximum voltage of 150V. The resistor is constructed with a thin film technology on a ceramic substrate, ensuring high reliability and stability. It is RoHS compliant and suitable for use in various applications, including medical equipment, measuring instruments, communication devices, and computers. The operating temperature range is from -55°C to +155°C, providing versatility in different environmental conditions.

Datasheet Summary
Powered by GS/AI

The Res, 127K, 0.1%, 0.125W, 0805, Thin Film resistor from the MCWF08R series is a surface-mount device (SMD) designed for high precision applications. It features a resistance value of 127 kΩ with a tolerance of ±0.1%, making it suitable for applications requiring tight specifications. The power rating is 125 mW, and it can operate at a maximum voltage of 150V. The resistor is constructed with a thin film technology on a ceramic substrate, ensuring high reliability and stability. It is RoHS compliant and suitable for use in various applications, including medical equipment, measuring instruments, communication devices, and computers. The operating temperature range is from -55°C to +155°C, providing versatility in different environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Res, 127K, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro - 92AH8848 - Newark, An Avnet Company
Chicago, IL, United States
Res, 127K, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro
92AH8848
Res, 127K, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro 92AH8848
RES, 127K, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:127kohm; Product Range:MCWF08R Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 127K, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:127kohm; Product Range:MCWF08R Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 127K, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro - 25AJ1509 - Newark, An Avnet Company
Chicago, IL, United States
Res, 127K, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro
25AJ1509
Res, 127K, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro 25AJ1509
RES, 127K, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:127kohm; Product Range:MCWF08R Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 127K, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:127kohm; Product Range:MCWF08R Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 92AH8848
Product Name Res, 127K, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805
Resistance Range 127000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details