multicomp PRO Res, 124R, 0.1%, 125Mw, 0805, Thin Film; Resistance Multicomp Pro MCWF08R1240BTL

Description
RES, 124R, 0.1%, 125MW, 0805, THIN FILM; Resistance:124ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, 124R, 0.1%, 125MW, 0805, THIN FILM; Resistance:124ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 124R, 0.1%, 125Mw, 0805, Thin Film; Resistance Multicomp Pro - 14AC7252 - Newark, An Avnet Company
Chicago, IL, United States
Res, 124R, 0.1%, 125Mw, 0805, Thin Film; Resistance Multicomp Pro
14AC7252
Res, 124R, 0.1%, 125Mw, 0805, Thin Film; Resistance Multicomp Pro 14AC7252
RES, 124R, 0.1%, 125MW, 0805, THIN FILM; Resistance:124ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

RES, 124R, 0.1%, 125MW, 0805, THIN FILM; Resistance:124ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Wf08R Series, 124 Ohm, 125 Mw, 0.1%, 150 V Rohs Compliant Multicomp Pro - 67X4249 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Wf08R Series, 124 Ohm, 125 Mw, 0.1%, 150 V Rohs Compliant Multicomp Pro
67X4249
Surface Mount Thin Film Resistor, Wf08R Series, 124 Ohm, 125 Mw, 0.1%, 150 V Rohs Compliant Multicomp Pro 67X4249
Surface Mount Thin Film Resistor, WF08R Series, 124 ohm, 125 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, WF08R Series, 124 ohm, 125 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 14AC7252 67X4249
Product Name Res, 124R, 0.1%, 125Mw, 0805, Thin Film; Resistance Multicomp Pro Surface Mount Thin Film Resistor, Wf08R Series, 124 Ohm, 125 Mw, 0.1%, 150 V Rohs Compliant Multicomp Pro
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details