The Res, 1K21, 0.1%, 0.125W, 0805, Thin Film resistor from the MCWF08R series is a surface mount device (SMD) designed for high precision applications. It features a resistance value of 1.21 kΩ with a tolerance of ±0.1%, making it suitable for applications requiring high accuracy. The resistor has a power rating of 125 mW and can operate at a maximum voltage of 150V. Constructed with a high-grade ceramic body and a thin film resistive layer, it ensures stability and reliability, with a temperature coefficient of resistance (TCR) of 25 ppm/K. This component is RoHS compliant and is ideal for use in medical equipment, measuring instruments, communication devices, computers, and printers.
RES, 1K21, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.21kohm;
RES, 1K21, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.21kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 92AH8842 |
| Product Name | Res, 1K21, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 0805 |
| Resistance Range | 1210 ohms |