The Resistor, 1K15, 0.1%, 0.125W, 0805, Thin Film from Multicomp Pro is a surface mount device (SMD) designed for high precision applications. It features a resistance value of 1.15 kΩ with a tolerance of ±0.1%, ensuring accuracy in various electronic circuits. The power rating is 125 mW, suitable for low power applications, and it operates at a maximum voltage of 150V. The resistor is constructed with a high-grade ceramic body and a thin film resistive layer, providing stability and reliability with a temperature coefficient of resistance (TCR) of 25 ppm/K. This component is RoHS compliant, making it suitable for environmentally conscious designs. It is applicable in medical equipment, measuring instruments, communication devices, computers, and printers.
RES, 1K15, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.15kohm;
RES, 1K15, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.15kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 92AH8834 |
| Product Name | Res, 1K15, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 0805 |
| Resistance Range | 1150 ohms |