multicomp PRO Res, 100K, 0.1%, 125Mw, 0805, Thin Film; Resistance Multicomp Pro MCWF08R1003BTL

Description
RES, 100K, 0.1%, 125MW, 0805, THIN FILM; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, 100K, 0.1%, 125MW, 0805, THIN FILM; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 100K, 0.1%, 125Mw, 0805, Thin Film; Resistance Multicomp Pro - 47AC5851 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 0.1%, 125Mw, 0805, Thin Film; Resistance Multicomp Pro
47AC5851
Res, 100K, 0.1%, 125Mw, 0805, Thin Film; Resistance Multicomp Pro 47AC5851
RES, 100K, 0.1%, 125MW, 0805, THIN FILM; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

RES, 100K, 0.1%, 125MW, 0805, THIN FILM; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

Supplier's Site
Surface Mount Thin Film Resistor, Wf08R Series, 100 Kohm, 125 Mw, 0.1%, 150 V Rohs Compliant Multicomp Pro - 67X4242 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Wf08R Series, 100 Kohm, 125 Mw, 0.1%, 150 V Rohs Compliant Multicomp Pro
67X4242
Surface Mount Thin Film Resistor, Wf08R Series, 100 Kohm, 125 Mw, 0.1%, 150 V Rohs Compliant Multicomp Pro 67X4242
Surface Mount Thin Film Resistor, WF08R Series, 100 kohm, 125 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, WF08R Series, 100 kohm, 125 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 47AC5851 67X4242
Product Name Res, 100K, 0.1%, 125Mw, 0805, Thin Film; Resistance Multicomp Pro Surface Mount Thin Film Resistor, Wf08R Series, 100 Kohm, 125 Mw, 0.1%, 150 V Rohs Compliant Multicomp Pro
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249310 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details