multicomp PRO Surface Mount Thin Film Resistor, Wf08R Series, 100 Ohm, 125 Mw, 0.1%, 150 V Rohs Compliant Multicomp Pro MCWF08R1000BTL

Description
Surface Mount Thin Film Resistor, WF08R Series, 100 ohm, 125 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, WF08R Series, 100 ohm, 125 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Wf08R Series, 100 Ohm, 125 Mw, 0.1%, 150 V Rohs Compliant Multicomp Pro - 67X4239 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Wf08R Series, 100 Ohm, 125 Mw, 0.1%, 150 V Rohs Compliant Multicomp Pro
67X4239
Surface Mount Thin Film Resistor, Wf08R Series, 100 Ohm, 125 Mw, 0.1%, 150 V Rohs Compliant Multicomp Pro 67X4239
Surface Mount Thin Film Resistor, WF08R Series, 100 ohm, 125 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, WF08R Series, 100 ohm, 125 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100R, 0.1%, 125Mw, 0805, Thin Film; Resistance Multicomp Pro - 37AC0813 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 0.1%, 125Mw, 0805, Thin Film; Resistance Multicomp Pro
37AC0813
Res, 100R, 0.1%, 125Mw, 0805, Thin Film; Resistance Multicomp Pro 37AC0813
RES, 100R, 0.1%, 125MW, 0805, THIN FILM; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

RES, 100R, 0.1%, 125MW, 0805, THIN FILM; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 67X4239 37AC0813
Product Name Surface Mount Thin Film Resistor, Wf08R Series, 100 Ohm, 125 Mw, 0.1%, 150 V Rohs Compliant Multicomp Pro Res, 100R, 0.1%, 125Mw, 0805, Thin Film; Resistance Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 [2012 Metric]
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R241JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details