multicomp PRO Res, 82K, 1%, 0.25W, 0805, Thick Film; Resistor Case Style Multicomp Pro MCWF08P8202FTL

Description
RES, 82K, 1%, 0.25W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:82kohm; Product Range:MCWF08P Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes
Datasheet
Description
RES, 82K, 1%, 0.25W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:82kohm; Product Range:MCWF08P Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 82K, 1%, 0.25W, 0805, Thick Film; Resistor Case Style Multicomp Pro - 06AC1593 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82K, 1%, 0.25W, 0805, Thick Film; Resistor Case Style Multicomp Pro
06AC1593
Res, 82K, 1%, 0.25W, 0805, Thick Film; Resistor Case Style Multicomp Pro 06AC1593
RES, 82K, 1%, 0.25W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:82kohm; Product Range:MCWF08P Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

RES, 82K, 1%, 0.25W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:82kohm; Product Range:MCWF08P Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AC1593
Product Name Res, 82K, 1%, 0.25W, 0805, Thick Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805
Resistance Range 82000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13.7 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details