multicomp PRO Res, 4K7, 1%, 0.25W, 0805, Thick Film; Resistance Multicomp Pro MCWF08P4701FTL

Description
RES, 4K7, 1%, 0.25W, 0805, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, 4K7, 1%, 0.25W, 0805, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K7, 1%, 0.25W, 0805, Thick Film; Resistance Multicomp Pro - 06AC1578 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 1%, 0.25W, 0805, Thick Film; Resistance Multicomp Pro
06AC1578
Res, 4K7, 1%, 0.25W, 0805, Thick Film; Resistance Multicomp Pro 06AC1578
RES, 4K7, 1%, 0.25W, 0805, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

RES, 4K7, 1%, 0.25W, 0805, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AC1578
Product Name Res, 4K7, 1%, 0.25W, 0805, Thick Film; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176399-0 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1468319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R150JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers