The Resistor, part number 06AC1561, is a 2.7 kΩ thick film chip resistor with a tolerance of ±1% and a power rating of 0.25W (250mW). It is housed in an 0805 case style, measuring 2.0 mm x 1.25 mm. The resistor is designed for high reliability and stability, making it suitable for applications in high accuracy DC power supplies, digital multi-meters, telecommunications, computers, automotive, medical, and military equipment. It features a maximum operating voltage of 150V and a maximum overload voltage of 300V. The construction includes a high-grade ceramic body with laser-trimmed resistive elements, ensuring precision and durability. The resistor is also RoHS compliant and suitable for automatic placement systems, facilitating efficient assembly in various electronic applications.
RES, 2K7, 1%, 0.25W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:2.7kohm; Product Range:MCWF08P Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 06AC1561 |
| Product Name | Res, 2K7, 1%, 0.25W, 0805, Thick Film; Resistor Case Style Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0805 |
| Resistance Range | 2700 ohms |