The Multicomp Pro resistor, part number 06AC1555, is a thick film chip resistor with a resistance value of 2.2 kΩ, a tolerance of ±1%, and a power rating of 0.25 W. It is housed in an 0805 case style, measuring 2.0 mm x 1.25 mm. The resistor is designed for high reliability and stability, making it suitable for applications in high accuracy DC power supplies, digital multimeters, telecommunications, and automotive industries, as well as medical and military equipment. This component features a maximum operating voltage of 150 V and can withstand an overload voltage of up to 300 V. The temperature coefficient of resistance (TCR) is specified at ±100 ppm/°C, ensuring minimal resistance variation with temperature changes. The resistor is constructed with a ceramic substrate and has a protective coating, with lead-free tin alloy terminations for ease of soldering. It is compatible with automatic placement systems and can be mounted on PCBs, making it a versatile choice for various electronic applications.
RES, 2K2, 1%, 0.25W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:2.2kohm; Product Range:MCWF08P Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 06AC1555 |
| Product Name | Res, 2K2, 1%, 0.25W, 0805, Thick Film; Resistor Case Style Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0805 |
| Resistance Range | 2200 ohms |