The Resistor, 64K9, 0.1%, 0.1W, 0603, Thin Film from Multicomp Pro is a surface mount device (SMD) designed for high precision applications. It features a resistance value of 64.9 kΩ with a tolerance of ±0.1%, making it suitable for applications requiring tight specifications. The resistor is constructed with a high-grade ceramic body and a thin film resistive layer that is laser-trimmed for accuracy. It has a maximum power rating of 100 mW and can operate at a maximum voltage of 50V. The temperature coefficient of resistance (TCR) is specified at ±10 ppm/°C, indicating low drift with temperature changes. This component is ideal for use in medical equipment, measuring instruments, communication devices, and computers, providing high reliability and stability. The resistor is RoHS compliant and features lead-free solder terminations for environmental considerations.
RES, 64K9, 0.1%, 0.1W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:64.9kohm;
RES, 64K9, 0.1%, 0.1W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:64.9kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 92AH8793 |
| Product Name | Res, 64K9, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 0603 |
| Resistance Range | 64900 ohms |