The Resistor 63K4, 0.1%, 0.1W, 0603, Thin Film from Multicomp Pro is a surface mount device (SMD) designed for high precision applications. It features a resistance value of 63.4 kΩ with a tolerance of ±0.1%, making it suitable for applications requiring high accuracy. The resistor is constructed with a high-grade ceramic body and a laser-trimmed resistive layer, ensuring stability and reliability with a temperature coefficient of resistance (TCR) of ±10 ppm/°C. It has a maximum power dissipation of 100 mW and can operate at voltages up to 50V. The operating temperature range is from -55°C to +155°C, allowing for versatility in various environments. This component is ideal for use in medical equipment, measuring instruments, communication devices, computers, and printers. The resistor is RoHS compliant and features lead-free solder terminations for environmental considerations.
RES, 63K4, 0.1%, 0.1W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:63.4kohm;
RES, 63K4, 0.1%, 0.1W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:63.4kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 92AH8791 |
| Product Name | Res, 63K4, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 0603 |
| Resistance Range | 63400 ohms |