multicomp PRO Res, 60K4, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Multicomp Pro MCWF06W6042BTL

Description
RES, 60K4, 0.1%, 0.1W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:60.4kohm; Product Range:MCWF06W Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes
Datasheet
Description
RES, 60K4, 0.1%, 0.1W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:60.4kohm; Product Range:MCWF06W Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 60K4, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Multicomp Pro - 69AC6113 - Newark, An Avnet Company
Chicago, IL, United States
Res, 60K4, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Multicomp Pro
69AC6113
Res, 60K4, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Multicomp Pro 69AC6113
RES, 60K4, 0.1%, 0.1W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:60.4kohm; Product Range:MCWF06W Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 60K4, 0.1%, 0.1W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:60.4kohm; Product Range:MCWF06W Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 60K4, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Multicomp Pro - 69AC6112 - Newark, An Avnet Company
Chicago, IL, United States
Res, 60K4, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Multicomp Pro
69AC6112
Res, 60K4, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Multicomp Pro 69AC6112
RES, 60K4, 0.1%, 0.1W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:60.4kohm; Product Range:MCWF06W Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 60K4, 0.1%, 0.1W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:60.4kohm; Product Range:MCWF06W Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC6113
Product Name Res, 60K4, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603
Resistance Range 60400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9340 ohms
View Details
4 suppliers
Through Hole Resistors - 1249285 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R333JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers