The Res, 37K4, 0.1%, 0.1W, 0603, Thin Film resistor from the MCWF06W series is a surface mount device designed for high precision applications. It features a resistance value of 37.4 kΩ with a tolerance of ±0.1%, making it suitable for applications requiring tight specifications. The resistor has a maximum power rating of 100 mW and can operate at a maximum voltage of 50V. It is constructed with a high-grade ceramic body and a thin film resistive layer, which is laser trimmed for accuracy. The operating temperature range is from -55°C to +155°C, ensuring reliability in various environments. This component is RoHS compliant and is ideal for use in medical equipment, measuring instruments, communication devices, and computers.
RES, 37K4, 0.1%, 0.1W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:37.4kohm;
RES, 37K4, 0.1%, 0.1W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:37.4kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 92AH8752 |
| Product Name | Res, 37K4, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 0603 |
| Resistance Range | 37400 ohms |