The Resistor, 25K5, 0.1%, 0.1W, 0603, Thin Film from the MCWF06W series is a surface mount device (SMD) designed for high precision applications. It features a resistance value of 25.5 kΩ with a tolerance of ±0.1%, making it suitable for applications requiring high accuracy. The resistor has a maximum power rating of 100 mW and can operate at a maximum voltage of 50V. Constructed with a high-grade ceramic body and a laser-trimmed resistive layer, this component offers excellent stability and reliability, with a temperature coefficient of resistance (TCR) of 10 ppm/°C. It is RoHS compliant and suitable for use in various applications, including medical equipment, measuring instruments, communication devices, computers, and printers. The robust design allows for reliable soldering, even in lead-free environments.
RES, 25K5, 0.1%, 0.1W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:25.5kohm;
RES, 25K5, 0.1%, 0.1W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:25.5kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 92AH8725 |
| Product Name | Res, 25K5, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 0603 |
| Resistance Range | 25500 ohms |