multicomp PRO Res, 82R, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Multicomp Pro MCWF06R82R0BTL

Description
RES, 82R, 0.1%, 0.1W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:82ohm; Product Range:MCWF06R Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Description
RES, 82R, 0.1%, 0.1W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:82ohm; Product Range:MCWF06R Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 82R, 0.1%, 0.1W, 0603, Thin Film resistor from the MCWF06R series is a surface mount device (SMD) designed for high precision applications. It features a resistance value of 82 ohms with a tolerance of ±0.1%, making it suitable for applications requiring tight specifications. The resistor has a power rating of 100mW and a maximum operating voltage of 75V. Constructed with a high-grade ceramic body and a thin film resistive layer, it offers stability and reliability, with a temperature coefficient of resistance (TCR) of 25 ppm/K. This component is RoHS compliant, ensuring it meets environmental standards. It is applicable in various fields, including medical equipment, measuring instruments, communication devices, and computers.

Datasheet Summary
Powered by GS/AI

The Res, 82R, 0.1%, 0.1W, 0603, Thin Film resistor from the MCWF06R series is a surface mount device (SMD) designed for high precision applications. It features a resistance value of 82 ohms with a tolerance of ±0.1%, making it suitable for applications requiring tight specifications. The resistor has a power rating of 100mW and a maximum operating voltage of 75V. Constructed with a high-grade ceramic body and a thin film resistive layer, it offers stability and reliability, with a temperature coefficient of resistance (TCR) of 25 ppm/K. This component is RoHS compliant, ensuring it meets environmental standards. It is applicable in various fields, including medical equipment, measuring instruments, communication devices, and computers.

Suppliers

Company
Product
Description
Supplier Links
Res, 82R, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Multicomp Pro - 25AJ1300 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82R, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Multicomp Pro
25AJ1300
Res, 82R, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Multicomp Pro 25AJ1300
RES, 82R, 0.1%, 0.1W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:82ohm; Product Range:MCWF06R Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 82R, 0.1%, 0.1W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:82ohm; Product Range:MCWF06R Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 25AJ1300
Product Name Res, 82R, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603
Resistance Range 82 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.43 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details