multicomp PRO Res, 68R1, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Multicomp Pro MCWF06R68R1BTL

Description
RES, 68R1, 0.1%, 0.1W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:68.1ohm; Product Range:MCWF06R Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes
Description
RES, 68R1, 0.1%, 0.1W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:68.1ohm; Product Range:MCWF06R Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Resistor, 68R1, 0.1%, 0.1W, 0603, Thin Film from Multicomp Pro is a surface mount device (SMD) resistor designed for high precision applications. It features a resistance value of 68.1 ohms with a tolerance of ±0.1%, making it suitable for applications requiring high accuracy. The power rating is 100mW, and it operates at a maximum voltage of 75V. The resistor is constructed using a thin film technology on a ceramic substrate, which contributes to its stability and reliability. It is RoHS compliant, ensuring it meets environmental standards. This component is ideal for use in medical equipment, measuring instruments, communication devices, computers, and printers.

Datasheet Summary
Powered by GS/AI

The Resistor, 68R1, 0.1%, 0.1W, 0603, Thin Film from Multicomp Pro is a surface mount device (SMD) resistor designed for high precision applications. It features a resistance value of 68.1 ohms with a tolerance of ±0.1%, making it suitable for applications requiring high accuracy. The power rating is 100mW, and it operates at a maximum voltage of 75V. The resistor is constructed using a thin film technology on a ceramic substrate, which contributes to its stability and reliability. It is RoHS compliant, ensuring it meets environmental standards. This component is ideal for use in medical equipment, measuring instruments, communication devices, computers, and printers.

Suppliers

Company
Product
Description
Supplier Links
Res, 68R1, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Multicomp Pro - 92AH8633 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R1, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Multicomp Pro
92AH8633
Res, 68R1, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Multicomp Pro 92AH8633
RES, 68R1, 0.1%, 0.1W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:68.1ohm; Product Range:MCWF06R Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 68R1, 0.1%, 0.1W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:68.1ohm; Product Range:MCWF06R Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 68R1, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Multicomp Pro - 25AJ1278 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R1, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Multicomp Pro
25AJ1278
Res, 68R1, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Multicomp Pro 25AJ1278
RES, 68R1, 0.1%, 0.1W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:68.1ohm; Product Range:MCWF06R Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 68R1, 0.1%, 0.1W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:68.1ohm; Product Range:MCWF06R Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 92AH8633
Product Name Res, 68R1, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603
Resistance Range 68.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R511JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1260416 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details