The Res, 66K5, 0.1%, 0.1W, 0603, Thin Film resistor is a surface mount device (SMD) designed for high precision applications. It features a resistance value of 66.5 kΩ with a tolerance of ±0.1%, making it suitable for applications requiring tight specifications. The resistor is constructed with a high-grade ceramic body and utilizes a thin film resistive layer that is laser trimmed to achieve the desired resistance value. This component has a power rating of 100 mW and a maximum operating voltage of 75V, which is appropriate for low-power circuits. The temperature coefficient of resistance (TCR) is specified at 25 ppm/K, indicating minimal variation with temperature changes. The resistor is RoHS compliant, ensuring it meets environmental regulations. It is suitable for use in medical equipment, measuring instruments, communication devices, computers, and printers, making it versatile for various engineering applications.
RES, 66K5, 0.1%, 0.1W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:66.5kohm;
RES, 66K5, 0.1%, 0.1W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:66.5kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 92AH8631 |
| Product Name | Res, 66K5, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 0603 |
| Resistance Range | 66500 ohms |