multicomp PRO Res, 56R2, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Multicomp Pro MCWF06R56R2BTL

Description
RES, 56R2, 0.1%, 0.1W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:56.2ohm; Product Range:MCWF06R Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes
Datasheet
Description
RES, 56R2, 0.1%, 0.1W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:56.2ohm; Product Range:MCWF06R Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 56R2, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Multicomp Pro - 92AH8613 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56R2, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Multicomp Pro
92AH8613
Res, 56R2, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Multicomp Pro 92AH8613
RES, 56R2, 0.1%, 0.1W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:56.2ohm; Product Range:MCWF06R Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 56R2, 0.1%, 0.1W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:56.2ohm; Product Range:MCWF06R Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 56R2, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Multicomp Pro - 25AJ1253 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56R2, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Multicomp Pro
25AJ1253
Res, 56R2, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Multicomp Pro 25AJ1253
RES, 56R2, 0.1%, 0.1W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:56.2ohm; Product Range:MCWF06R Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 56R2, 0.1%, 0.1W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:56.2ohm; Product Range:MCWF06R Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 92AH8613
Product Name Res, 56R2, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603
Resistance Range 56.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2940 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details