The Res 562R, 0.1%, 0.1W, 0603 Thin Film resistor from the MCWF06R series is designed for high precision applications. It features a resistance value of 562 ohms with a tolerance of ±0.1%, ensuring accuracy in various electronic circuits. The resistor is constructed with a high-grade ceramic body and a thin film resistive layer, which is laser-trimmed to achieve the specified resistance. It has a maximum power rating of 100 mW and can operate at a maximum voltage of 75V. The operating temperature range is from -55°C to +155°C, making it suitable for a wide range of environments. This component is RoHS compliant and is ideal for use in medical equipment, measuring instruments, communication devices, and computers.
RES, 562R, 0.1%, 0.1W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:562ohm; Product Range:MCWF06R Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes
RES, 562R, 0.1%, 0.1W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:562ohm; Product Range:MCWF06R Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 92AH8614 |
| Product Name | Res, 562R, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 0603 |
| Resistance Range | 562 ohms |