multicomp PRO Res, 5K6, 0.1%, 100Mw, 0603, Thin Film; Resistance Multicomp Pro MCWF06R5601BTL

Description
RES, 5K6, 0.1%, 100MW, 0603, THIN FILM; Resistance:5.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, 5K6, 0.1%, 100MW, 0603, THIN FILM; Resistance:5.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 5K6, 0.1%, 100Mw, 0603, Thin Film; Resistance Multicomp Pro - 23AC6844 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K6, 0.1%, 100Mw, 0603, Thin Film; Resistance Multicomp Pro
23AC6844
Res, 5K6, 0.1%, 100Mw, 0603, Thin Film; Resistance Multicomp Pro 23AC6844
RES, 5K6, 0.1%, 100MW, 0603, THIN FILM; Resistance:5.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

RES, 5K6, 0.1%, 100MW, 0603, THIN FILM; Resistance:5.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Wf06R Series, 5.6 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Multicomp Pro - 67X4212 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Wf06R Series, 5.6 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Multicomp Pro
67X4212
Surface Mount Thin Film Resistor, Wf06R Series, 5.6 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Multicomp Pro 67X4212
Surface Mount Thin Film Resistor, WF06R Series, 5.6 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, WF06R Series, 5.6 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 23AC6844 67X4212
Product Name Res, 5K6, 0.1%, 100Mw, 0603, Thin Film; Resistance Multicomp Pro Surface Mount Thin Film Resistor, Wf06R Series, 5.6 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Multicomp Pro
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722151 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details