multicomp PRO Res, 5K1, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Multicomp Pro MCWF06R5101BTL

Description
RES, 5K1, 0.1%, 0.1W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:5.1kohm; Product Range:MCWF06R Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes
Datasheet
Description
RES, 5K1, 0.1%, 0.1W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:5.1kohm; Product Range:MCWF06R Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 5K1, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Multicomp Pro - 28AH3851 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K1, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Multicomp Pro
28AH3851
Res, 5K1, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Multicomp Pro 28AH3851
RES, 5K1, 0.1%, 0.1W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:5.1kohm; Product Range:MCWF06R Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 5K1, 0.1%, 0.1W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:5.1kohm; Product Range:MCWF06R Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Wf06R Series, 5.1 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Multicomp Pro - 67X4208 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Wf06R Series, 5.1 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Multicomp Pro
67X4208
Surface Mount Thin Film Resistor, Wf06R Series, 5.1 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Multicomp Pro 67X4208
Surface Mount Thin Film Resistor, WF06R Series, 5.1 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, WF06R Series, 5.1 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 28AH3851 67X4208
Product Name Res, 5K1, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Multicomp Pro Surface Mount Thin Film Resistor, Wf06R Series, 5.1 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 5100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details