multicomp PRO Surface Mount Thin Film Resistor, Wf06R Series, 49.9 Ohm, 100 Mw, 0.1%, 75 V Rohs Compliant Multicomp Pro MCWF06R49R9BTL

Description
Surface Mount Thin Film Resistor, WF06R Series, 49.9 ohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, WF06R Series, 49.9 ohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Wf06R Series, 49.9 Ohm, 100 Mw, 0.1%, 75 V Rohs Compliant Multicomp Pro - 67X4205 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Wf06R Series, 49.9 Ohm, 100 Mw, 0.1%, 75 V Rohs Compliant Multicomp Pro
67X4205
Surface Mount Thin Film Resistor, Wf06R Series, 49.9 Ohm, 100 Mw, 0.1%, 75 V Rohs Compliant Multicomp Pro 67X4205
Surface Mount Thin Film Resistor, WF06R Series, 49.9 ohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, WF06R Series, 49.9 ohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67X4205
Product Name Surface Mount Thin Film Resistor, Wf06R Series, 49.9 Ohm, 100 Mw, 0.1%, 75 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1311303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R183JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers