multicomp PRO Res, 470R, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Multicomp Pro MCWF06R4700BTL

Description
RES, 470R, 0.1%, 0.1W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:470ohm; Product Range:MCWF06R Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes
Datasheet
Description
RES, 470R, 0.1%, 0.1W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:470ohm; Product Range:MCWF06R Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 470R, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Multicomp Pro - 03AJ1998 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Multicomp Pro
03AJ1998
Res, 470R, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Multicomp Pro 03AJ1998
RES, 470R, 0.1%, 0.1W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:470ohm; Product Range:MCWF06R Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 470R, 0.1%, 0.1W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:470ohm; Product Range:MCWF06R Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thin Film, Mcwf06R Series, 470 Ohm, 100 Mw, 0.1%, 75 V Rohs Compliant Multicomp Pro - 67X4201 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Mcwf06R Series, 470 Ohm, 100 Mw, 0.1%, 75 V Rohs Compliant Multicomp Pro
67X4201
Surface Mount Chip Resistor, Thin Film, Mcwf06R Series, 470 Ohm, 100 Mw, 0.1%, 75 V Rohs Compliant Multicomp Pro 67X4201
Surface Mount Chip Resistor, Thin Film, MCWF06R Series, 470 ohm, 100 mW, 0.1%, 75 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, MCWF06R Series, 470 ohm, 100 mW, 0.1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 03AJ1998 67X4201
Product Name Res, 470R, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Multicomp Pro Surface Mount Chip Resistor, Thin Film, Mcwf06R Series, 470 Ohm, 100 Mw, 0.1%, 75 V Rohs Compliant Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C622J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1260428 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details