multicomp PRO Surface Mount Thin Film Resistor, Wf06R Series, 4.02 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Multicomp Pro MCWF06R4021BTL

Description
Surface Mount Thin Film Resistor, WF06R Series, 4.02 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, WF06R Series, 4.02 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Wf06R Series, 4.02 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Multicomp Pro - 67X4198 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Wf06R Series, 4.02 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Multicomp Pro
67X4198
Surface Mount Thin Film Resistor, Wf06R Series, 4.02 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Multicomp Pro 67X4198
Surface Mount Thin Film Resistor, WF06R Series, 4.02 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, WF06R Series, 4.02 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K02, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Multicomp Pro - 14AC4486 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K02, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Multicomp Pro
14AC4486
Res, 4K02, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Multicomp Pro 14AC4486
RES, 4K02, 0.1%, 0.1W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:4.02kohm; Product Range:MCWF06R Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 4K02, 0.1%, 0.1W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:4.02kohm; Product Range:MCWF06R Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 67X4198 14AC4486
Product Name Surface Mount Thin Film Resistor, Wf06R Series, 4.02 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Multicomp Pro Res, 4K02, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690315 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details