The Surface Mount Thin Film Resistor, WF06R Series, features a nominal resistance of 39 kΩ with a power rating of 100 mW and a tolerance of 0.1%. It operates at a maximum voltage of 75 V and is compliant with RoHS standards. The resistor is constructed with a high-grade ceramic body and utilizes laser trimming for precise resistance values. It is designed for high reliability and stability, making it suitable for applications in medical equipment, measuring instruments, communication devices, computers, and printers. The operating temperature range is from -55°C to +155°C, ensuring versatility in various environments.
RES, 39K, 0.1%, 0.1W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:39kohm; Product Range:MCWF06R Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes
Surface Mount Thin Film Resistor, WF06R Series, 39 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 17AH9202 | 67X4197 |
| Product Name | Res, 39K, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Multicomp Pro | Surface Mount Thin Film Resistor, Wf06R Series, 39 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Multicomp Pro |
| Configuration | Single Resistor | Single Resistor |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 39000 ohms | |
| Tolerance | 0.1000 +/- % |