multicomp PRO Res, Thin Film, 360R, 0.1%, 0.1W, 0603; Resistor Case Style Multicomp Pro MCWF06R3600BTL

Description
RES, THIN FILM, 360R, 0.1%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:360ohm; Product Range:MCWF06R Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes
Datasheet
Description
RES, THIN FILM, 360R, 0.1%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:360ohm; Product Range:MCWF06R Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thin Film, 360R, 0.1%, 0.1W, 0603; Resistor Case Style Multicomp Pro - 09AH9806 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 360R, 0.1%, 0.1W, 0603; Resistor Case Style Multicomp Pro
09AH9806
Res, Thin Film, 360R, 0.1%, 0.1W, 0603; Resistor Case Style Multicomp Pro 09AH9806
RES, THIN FILM, 360R, 0.1%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:360ohm; Product Range:MCWF06R Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, THIN FILM, 360R, 0.1%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:360ohm; Product Range:MCWF06R Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 360R, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Multicomp Pro - 45AC7320 - Newark, An Avnet Company
Chicago, IL, United States
Res, 360R, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Multicomp Pro
45AC7320
Res, 360R, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Multicomp Pro 45AC7320
RES, 360R, 0.1%, 0.1W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:360ohm; Product Range:MCWF06R Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 360R, 0.1%, 0.1W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:360ohm; Product Range:MCWF06R Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH9806
Product Name Res, Thin Film, 360R, 0.1%, 0.1W, 0603; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603
Resistance Range 360 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614354-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 53.6 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details