multicomp PRO Res, 3K48, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Multicomp Pro MCWF06R3481BTL

Description
RES, 3K48, 0.1%, 0.1W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:3.48kohm; Product Range:MCWF06R Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes
Description
RES, 3K48, 0.1%, 0.1W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:3.48kohm; Product Range:MCWF06R Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Resistor, 3K48, 0.1%, 0.1W, 0603, Thin Film from the MCWF06R series is a surface-mount device (SMD) designed for high precision applications. It features a resistance value of 3.48 kΩ with a tolerance of ±0.1%, ensuring accuracy in circuit designs. The resistor is constructed with a high-grade ceramic body and a thin film resistive layer, which is laser-trimmed for precise resistance values. It has a maximum power rating of 100 mW and can operate at a maximum voltage of 75V. The temperature coefficient of resistance (TCR) is specified at 25 ppm/K, contributing to its stability and reliability. This component is suitable for various applications, including medical equipment, measuring instruments, communication devices, and computers. The resistor is RoHS compliant, indicating it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The Resistor, 3K48, 0.1%, 0.1W, 0603, Thin Film from the MCWF06R series is a surface-mount device (SMD) designed for high precision applications. It features a resistance value of 3.48 kΩ with a tolerance of ±0.1%, ensuring accuracy in circuit designs. The resistor is constructed with a high-grade ceramic body and a thin film resistive layer, which is laser-trimmed for precise resistance values. It has a maximum power rating of 100 mW and can operate at a maximum voltage of 75V. The temperature coefficient of resistance (TCR) is specified at 25 ppm/K, contributing to its stability and reliability. This component is suitable for various applications, including medical equipment, measuring instruments, communication devices, and computers. The resistor is RoHS compliant, indicating it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Res, 3K48, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Multicomp Pro - 92AH8573 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K48, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Multicomp Pro
92AH8573
Res, 3K48, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Multicomp Pro 92AH8573
RES, 3K48, 0.1%, 0.1W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:3.48kohm; Product Range:MCWF06R Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 3K48, 0.1%, 0.1W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:3.48kohm; Product Range:MCWF06R Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K48, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Multicomp Pro - 25AJ1204 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K48, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Multicomp Pro
25AJ1204
Res, 3K48, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Multicomp Pro 25AJ1204
RES, 3K48, 0.1%, 0.1W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:3.48kohm; Product Range:MCWF06R Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 3K48, 0.1%, 0.1W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:3.48kohm; Product Range:MCWF06R Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 92AH8573
Product Name Res, 3K48, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603
Resistance Range 3480 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R2R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details