multicomp PRO Res, 332R, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Multicomp Pro MCWF06R3320BTL

Description
RES, 332R, 0.1%, 0.1W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:332ohm; Product Range:MCWF06R Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes
Datasheet
Description
RES, 332R, 0.1%, 0.1W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:332ohm; Product Range:MCWF06R Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 332R, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Multicomp Pro - 43AC3403 - Newark, An Avnet Company
Chicago, IL, United States
Res, 332R, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Multicomp Pro
43AC3403
Res, 332R, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Multicomp Pro 43AC3403
RES, 332R, 0.1%, 0.1W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:332ohm; Product Range:MCWF06R Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 332R, 0.1%, 0.1W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:332ohm; Product Range:MCWF06R Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Wf06R Series, 332 Ohm, 100 Mw, 0.1%, 75 V Rohs Compliant Multicomp Pro - 67X4192 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Wf06R Series, 332 Ohm, 100 Mw, 0.1%, 75 V Rohs Compliant Multicomp Pro
67X4192
Surface Mount Thin Film Resistor, Wf06R Series, 332 Ohm, 100 Mw, 0.1%, 75 V Rohs Compliant Multicomp Pro 67X4192
Surface Mount Thin Film Resistor, WF06R Series, 332 ohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, WF06R Series, 332 ohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 43AC3403 67X4192
Product Name Res, 332R, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Multicomp Pro Surface Mount Thin Film Resistor, Wf06R Series, 332 Ohm, 100 Mw, 0.1%, 75 V Rohs Compliant Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 332 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1364756 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4C273J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details